Infineon Technologies AG 600V 16A 60W IGBT Transistor IRG4BC20K-S

Description
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20K-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20K-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20K-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20K-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 16A 60W IGBT Transistor
279-IRG4BC20K-S
600V 16A 60W IGBT Transistor 279-IRG4BC20K-S
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20K-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20K-S can be used for catalog matching and distributor lookup.

IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20K-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20K-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC20K-S - 126314-IRG4BC20K-S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC20K-S
126314-IRG4BC20K-S
IGBTs - Single - IRG4BC20K-S 126314-IRG4BC20K-S
Manufacturer: Infineon Technologies Win Source Part Number: 126314-IRG4BC20K-S Packaging: Tube/Rail Mounting: SMD (SMT) Input Type: Standard Gate Charge: 34nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 32A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 9A Total Switching Energy(Ets): 150μJ (on), 250μJ (off) Turn-on and Turn-off delay time: 28ns/150ns Testing Conditions: 480V, 9A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 126314-IRG4BC20K-S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 34nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 32A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 9A
Total Switching Energy(Ets): 150μJ (on), 250μJ (off)
Turn-on and Turn-off delay time: 28ns/150ns
Testing Conditions: 480V, 9A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC20K-S 126314-IRG4BC20K-S
Product Name 600V 16A 60W IGBT Transistor IGBTs - Single - IRG4BC20K-S
PD 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data