N-Channel 60V 173A (Tc) 230W (Tc) Through Hole TO-262
Trans MOSFET N-CH 60V 173A 3-Pin(3+Tab) TO-262 Tube Product overview: IRFSL7537PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 173A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 173A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL7537PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 724078-IRFSL7537PBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 230W
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 173A
Rds On (Maximum) at Id, Vgs: 3.3mOhm at 100A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.7V at 150μA
Gate Charge (Qg) (Maximum) at Vgs: 210nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 7020pF at 25V
MOSFET N-CH 60V 173A TO262
MOSFET N-CH 60V 173A TO262
MOSFET 60V Single N-Channel HEXFET Power
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFSL7537PBF-ND | 278-IRFSL7537PBF | 724078-IRFSL7537PBF | IRFSL7537PBF | 376-IRFSL7537PBF | IRFSL7537PBF |
| Product Name | Single FETs, MOSFETs | 60V 173A MOSFET Transistor | FETs - Single - IRFSL7537PBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 60V 173A TO262 | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | SOT3 | TO-262-3 Long Leads, I2PAK, TO-262AA | |||
| PD | 230000 milliwatts | 230000 milliwatts | 230000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| V(BR)DSS | 60 volts | 60 volts |