Infineon Technologies AG 30V 33A MOSFET Transistor IRFU3303

Description
MOSFET N-CH 30V 33A IPAK Product overview: IRFU3303 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU3303 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 33A IPAK Product overview: IRFU3303 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU3303 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 33A MOSFET Transistor
278-IRFU3303
30V 33A MOSFET Transistor 278-IRFU3303
MOSFET N-CH 30V 33A IPAK Product overview: IRFU3303 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU3303 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 33A IPAK Product overview: IRFU3303 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU3303 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3303 - 1040382-IRFU3303 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3303
1040382-IRFU3303
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3303 1040382-IRFU3303
Manufacturer: Infineon Technologies Win Source Part Number: 1040382-IRFU3303 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 31 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Infineon Technologies
Win Source Part Number: 1040382-IRFU3303
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 57W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 31 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
Single FETs, MOSFETs - IRFU3303-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU3303-ND
Single FETs, MOSFETs IRFU3303-ND
N-Channel 30V 33A (Tc) 57W (Tc) Through Hole IPAK (TO-251AA)

N-Channel 30V 33A (Tc) 57W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU3303 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU3303
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU3303
MOSFET N-CH 30V 33A IPAK

MOSFET N-CH 30V 33A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRFU3303 1040382-IRFU3303 IRFU3303-ND IRFU3303
Product Name 30V 33A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3303 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 57000 milliwatts 57000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; IPAK (TO-251) TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data