Infineon Technologies AG Single FETs, MOSFETs IRFU13N20DPBF

Description
N-Channel 200V 13A (Tc) 110W (Tc) Through Hole IPAK (TO-251AA)
Request a Quote Datasheet
Description
N-Channel 200V 13A (Tc) 110W (Tc) Through Hole IPAK (TO-251AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU13N20DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU13N20DPBF-ND
Single FETs, MOSFETs IRFU13N20DPBF-ND
N-Channel 200V 13A (Tc) 110W (Tc) Through Hole IPAK (TO-251AA)

N-Channel 200V 13A (Tc) 110W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU13N20DPBF - 1047200-IRFU13N20DPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU13N20DPBF
1047200-IRFU13N20DPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU13N20DPBF 1047200-IRFU13N20DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047200-IRFU13N20DPB F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 830pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 235 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047200-IRFU13N20DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 830pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 235 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 13A MOSFET Transistor
278-IRFU13N20DPBF
200V 13A MOSFET Transistor 278-IRFU13N20DPBF
MOSFET N-CH 200V 13A IPAK Product overview: IRFU13N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU13N20DPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 13A IPAK Product overview: IRFU13N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU13N20DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 13A 235mOhm 25nC

MOSFET MOSFT 200V 13A 235mOhm 25nC

Buy Now Datasheet
Single FETs, MOSFETs - IRFU13N20DPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFU13N20DPBF
Single FETs, MOSFETs IRFU13N20DPBF
MOSFET N-CH 200V 13A IPAK

MOSFET N-CH 200V 13A IPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU13N20DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU13N20DPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU13N20DPBF
MOSFET N-CH 200V 13A IPAK

MOSFET N-CH 200V 13A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFU13N20DPBF-ND 1047200-IRFU13N20DPBF 278-IRFU13N20DPBF IRFU13N20DPBF IRFU13N20DPBF IRFU13N20DPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU13N20DPBF 200V 13A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; IPAK (TO-251) Tube TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 200 volts 200 volts
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data