Infineon Technologies AG Single IGBTs IRG4BC20K

Description
IGBT 600V 16A 60W Through Hole TO-220AB
Request a Quote Datasheet
Description
IGBT 600V 16A 60W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4BC20K-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC20K-ND
Single IGBTs IRG4BC20K-ND
IGBT 600V 16A 60W Through Hole TO-220AB

IGBT 600V 16A 60W Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 16A 60W IGBT Transistor
279-IRG4BC20K
600V 16A 60W IGBT Transistor 279-IRG4BC20K
IGBT 600V 16A 60W TO220AB Product overview: IRG4BC20K from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20K can be used for catalog matching and distributor lookup.

IGBT 600V 16A 60W TO220AB Product overview: IRG4BC20K from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC20K - 1188221-IRG4BC20K - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC20K
1188221-IRG4BC20K
IGBTs - Single - IRG4BC20K 1188221-IRG4BC20K
Manufacturer: Infineon Technologies Win Source Part Number: 1188221-IRG4BC20K Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 32A Switching Energy: 150μJ (on), 250μJ (off) Input Type: Standard Gate Charge: 34nC Test Condition: 480V, 9A, 50Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 16A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, HVAC, Lighting, Alternative Energy, Power Management Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 60W Vce(on) (Maximum) at Vge, Ic: 2.8V at 15V, 9A Td (on/off) at 25°C: 28ns/150ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188221-IRG4BC20K
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 32A
Switching Energy: 150μJ (on), 250μJ (off)
Input Type: Standard
Gate Charge: 34nC
Test Condition: 480V, 9A, 50Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, HVAC, Lighting, Alternative Energy, Power Management
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 60W
Vce(on) (Maximum) at Vge, Ic: 2.8V at 15V, 9A
Td (on/off) at 25°C: 28ns/150ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC20K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC20K
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC20K
IGBT 600V 16A 60W TO220AB

IGBT 600V 16A 60W TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4BC20K-ND 279-IRG4BC20K 1188221-IRG4BC20K IRG4BC20K
Product Name Single IGBTs 600V 16A 60W IGBT Transistor IGBTs - Single - IRG4BC20K Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data