Infineon Technologies AG Single FETs, MOSFETs IRFS5620PBF

Description
N-Channel 200V 24A (Tc) 144W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 200V 24A (Tc) 144W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFS5620PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS5620PBF-ND
Single FETs, MOSFETs IRFS5620PBF-ND
N-Channel 200V 24A (Tc) 144W (Tc) Surface Mount D2PAK

N-Channel 200V 24A (Tc) 144W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
200V 24A MOSFET Transistor
278-IRFS5620PBF
200V 24A MOSFET Transistor 278-IRFS5620PBF
MOSFET N-CH 200V 24A D2PAK Product overview: IRFS5620PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS5620PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 24A D2PAK Product overview: IRFS5620PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS5620PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS5620PBF - 040753-IRFS5620PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS5620PBF
040753-IRFS5620PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS5620PBF 040753-IRFS5620PBF
Manufacturer: Infineon Technologies Win Source Part Number: 040753-IRFS5620PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 144W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1710pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 77.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 040753-IRFS5620PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 144W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1710pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 77.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS5620PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS5620PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS5620PBF
MOSFET N-CH 200V 24A D2PAK

MOSFET N-CH 200V 24A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFS5620PBF-ND 278-IRFS5620PBF 040753-IRFS5620PBF IRFS5620PBF
Product Name Single FETs, MOSFETs 200V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS5620PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 144000 milliwatts 144000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRF1405ZL-308 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262
Packing Method Tube; Tube
View Details
3 suppliers