IGBT 600V 31A 100W Through Hole TO-220AB
Win Source Part Number: 1185077-IRG4BC30FDPB
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SP001545780;
Fake Threat In the Open Market: 72 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 2156-IRG4BC30FDPBF-4
IGBT 600V 31A 100W TO220AB Product overview: IRG4BC30FDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30FDPBF can be used for catalog matching and distributor lookup.
IGBT 600V 31A 100W TO220AB
IGBT, 31A I(C), 600V V(BR)CES, N
IGBT 600V 31A 100W TO220AB
IGBT Transistors 600V Fast 1-8kHz
IGBT Single Transistor, 31 A, 1.9 V, 100 W, 600 V, TO-220AB, 3 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG4BC30FDPBF-ND | 1185077-IRG4BC30FDPBF | 279-IRG4BC30FDPBF | IRG4BC30FDPBF | IRG4BC30FDPBF | IRG4BC30FDPBF | 38K2905 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | 600V 31A 100W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | IGBT Transistors | Igbt Single Transistor, 31 A, 1.9 V, 100 W, 600 V, To-220Ab, 3 Rohs Compliant Infineon |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |