N-Channel 75V 240A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)
MOSFET N-CH 75V 240A D2PAK Product overview: IRFS7730-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7730-7PPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 75V 240A D2PAK
MOSFET N-CH 75V 240A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFS7730-7PPBF-ND | 278-IRFS7730-7PPBF | IRFS7730-7PPBF | IRFS7730-7PPBF |
| Product Name | Single FETs, MOSFETs | 75V 240A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB | Tube | 13970 pF @ 25 V | TO-263; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB |
| PD | 375000 milliwatts | 375000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |