IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30W from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30W can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1188245-IRG4BC30W
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 92A
Switching Energy: 130μJ (on), 130μJ (off)
Input Type: Standard
Gate Charge: 51nC
Test Condition: 480V, 12A, 23Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 23A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Alternative Parts (Cross-Reference): SGP23N60UFTU; IRGBC30KD2; IRG4BC30UD; IRG4BC30W;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 100W
Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 12A
Td (on/off) at 25°C: 25ns/99ns
IGBT 600V 23A 100W Through Hole TO-220AB
IGBT 600V 23A 100W TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRG4BC30W | 1188245-IRG4BC30W | IRG4BC30W-ND | IRG4BC30W |
| Product Name | 600V 23A 100W IGBT Transistor | IGBTs - Single - IRG4BC30W | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |