Infineon Technologies AG 600V 9A 38W IGBT Transistor IRG4BC10KDPBF

Description
IGBT 600V 9A 38W TO220AB Product overview: IRG4BC10KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 9A 38W TO220AB Product overview: IRG4BC10KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 9A 38W IGBT Transistor
279-IRG4BC10KDPBF
600V 9A 38W IGBT Transistor 279-IRG4BC10KDPBF
IGBT 600V 9A 38W TO220AB Product overview: IRG4BC10KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10KDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 9A 38W TO220AB Product overview: IRG4BC10KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC10KDPBF - 130656-IRG4BC10KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC10KDPBF
130656-IRG4BC10KDPBF
IGBTs - Single - IRG4BC10KDPBF 130656-IRG4BC10KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 130656-IRG4BC10KDPBF Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 19nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 9A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 38W Pulsed Collector Current: 18A Collector-emitter saturation voltage(Max): 2.62V @ 15V, 5A Total Switching Energy(Ets): 250μJ (on), 140μJ (off) Turn-on and Turn-off delay time: 49ns/97ns Testing Conditions: 480V, 5A, 100 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 130656-IRG4BC10KDPBF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 19nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 9A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 38W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 2.62V @ 15V, 5A
Total Switching Energy(Ets): 250μJ (on), 140μJ (off)
Turn-on and Turn-off delay time: 49ns/97ns
Testing Conditions: 480V, 5A, 100 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - IRG4BC10KDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC10KDPBF-ND
Single IGBTs IRG4BC10KDPBF-ND
IGBT 600V 9A 38W Through Hole TO-220AB

IGBT 600V 9A 38W Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC10KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC10KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC10KDPBF
IGBT 600V 9A 38W TO220AB

IGBT 600V 9A 38W TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC10KDPBF 130656-IRG4BC10KDPBF IRG4BC10KDPBF-ND IRG4BC10KDPBF
Product Name 600V 9A 38W IGBT Transistor IGBTs - Single - IRG4BC10KDPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data