The IRFZ48VSPBF is a HEXFET® N-channel power MOSFET designed for high-efficiency switching applications such as SMPS. It is packaged in a D2Pak surface mount package and has a continuous drain current rating of 72A at 25°C, with a maximum drain-to-source voltage of 60V and a static on-resistance of 12mΩ at VGS = 10V. The device supports operation up to 175°C junction temperature, is fully avalanche rated with a single pulse avalanche energy of 166mJ, and has a peak diode recovery dv/dt of 5.3V/ns. Thermal resistance from junction to case is 1.0°C/W.
MOSFET N-CH 60V 72A D2PAK Product overview: IRFZ48VSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 72A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFZ48VSPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-IRFZ48VSPBF |
| Product Name | 60V 72A MOSFET Transistor |
| Package Type | Tube |