Infineon Technologies AG 600V 23A 100W IGBT Transistor IRG4BC30WPBF

Description
IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30WPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30WPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 23A 100W IGBT Transistor
279-IRG4BC30WPBF
600V 23A 100W IGBT Transistor 279-IRG4BC30WPBF
IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30WPBF can be used for catalog matching and distributor lookup.

IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30WPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4BC30WPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC30WPBF-ND
Single IGBTs IRG4BC30WPBF-ND
IGBT 600V 23A 100W Through Hole TO-220AB

IGBT 600V 23A 100W Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - IRG4BC30WPBF - 135333-IRG4BC30WPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC30WPBF
135333-IRG4BC30WPBF
IGBTs - Single - IRG4BC30WPBF 135333-IRG4BC30WPBF
Manufacturer: Infineon Technologies Win Source Part Number: 135333-IRG4BC30WPBF Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 51nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 23A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 92A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 12A Total Switching Energy(Ets): 130μJ (on), 130μJ (off) Turn-on and Turn-off delay time: 25ns/99ns Testing Conditions: 480V, 12A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 135333-IRG4BC30WPBF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 51nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 92A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 12A
Total Switching Energy(Ets): 130μJ (on), 130μJ (off)
Turn-on and Turn-off delay time: 25ns/99ns
Testing Conditions: 480V, 12A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRG4BC30WPBF
IGBT Transistors IRG4BC30WPBF
IGBT Transistors 600V Warp 60-150kHz

IGBT Transistors 600V Warp 60-150kHz

Buy Now Datasheet
IGBT 600V 23A 100W TO220AB - 376-IRG4BC30WPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 23A 100W TO220AB
376-IRG4BC30WPBF
IGBT 600V 23A 100W TO220AB 376-IRG4BC30WPBF
IGBT 600V 23A 100W TO220AB

IGBT 600V 23A 100W TO220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC30WPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC30WPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC30WPBF
600V WARP 60-150 KHZ DISCRETE IG

600V WARP 60-150 KHZ DISCRETE IG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC30WPBF IRG4BC30WPBF-ND 135333-IRG4BC30WPBF IRG4BC30WPBF 376-IRG4BC30WPBF IRG4BC30WPBF
Product Name 600V 23A 100W IGBT Transistor Single IGBTs IGBTs - Single - IRG4BC30WPBF IGBT Transistors IGBT 600V 23A 100W TO220AB Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube Bulk; Bulk
VCE(on) 2.7 volts 2.7 volts
PD 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data