Infineon Technologies AG 60V 57A MOSFET Transistor IRFZ44V

Description
MOSFET N-CH 60V 57A TO-220AB Product overview: IRFZ44V from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 57A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFZ44V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 57A TO-220AB Product overview: IRFZ44V from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 57A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFZ44V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 57A MOSFET Transistor
285-IRFZ44V
60V 57A MOSFET Transistor 285-IRFZ44V
MOSFET N-CH 60V 57A TO-220AB Product overview: IRFZ44V from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 57A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFZ44V can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 57A TO-220AB Product overview: IRFZ44V from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 57A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFZ44V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44V - 61113-IRFZ44V - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44V
61113-IRFZ44V
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44V 61113-IRFZ44V
Manufacturer: Infineon Technologies Win Source Part Number: 61113-IRFZ44V Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 92W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 57A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 1690pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 34A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 61113-IRFZ44V
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 92W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 57A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 1690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 34A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRFZ44V 61113-IRFZ44V
Product Name 60V 57A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44V
Polarity N-Channel N-Channel; N-Channel
PD 92000 milliwatts 92000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100CMY - Rochester Electronics
Texas Instruments
Specs
Package Type TSSOP8
View Details
55V 17A MOSFET Transistor - 278-AUIRFR024N - ERSAELECTRONICS PTE. LTD.
Specs
PD 45000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
60 V, 350 mA dual N-channel Trench MOSFET - 2N7002PV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
6 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers