Infineon Technologies AG 600V 16A 60W IGBT Transistor IRG4BC20KDSTRLP

Description
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20KDSTRLP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KDSTRLP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20KDSTRLP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KDSTRLP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 16A 60W IGBT Transistor
279-IRG4BC20KDSTRLP
600V 16A 60W IGBT Transistor 279-IRG4BC20KDSTRLP
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20KDSTRLP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KDSTRLP can be used for catalog matching and distributor lookup.

IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20KDSTRLP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KDSTRLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRG4BC20KDSTRLP - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 16A, 600V, N-Channel

Insulated Gate Bipolar Transistor, 16A, 600V, N-Channel

Supplier's Site Datasheet
Single IGBTs - IRG4BC20KDSTRLPTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 16A 60W Surface Mount D2PAK

IGBT 600V 16A 60W Surface Mount D2PAK

Buy Now Datasheet
IGBTs - Single - IRG4BC20KDSTRLP - 774936-IRG4BC20KDSTRLP - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC20KDSTRLP
774936-IRG4BC20KDSTRLP
IGBTs - Single - IRG4BC20KDSTRLP 774936-IRG4BC20KDSTRLP
Manufacturer: Infineon Technologies Win Source Part Number: 774936-IRG4BC20KDSTR LP Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 60W Reverse Recovery Time (trr): 37ns Current - Collector Pulsed (Icm): 32A Switching Energy: 340μJ (on), 300μJ (off) Input Type: Standard Gate Charge: 34nC Td (on/off) @ 25°C: 54ns/180ns Test Condition: 480V, 9A, 50 Ohm, 15V Family Name: IRG4BC20KDS Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Current - Collector (Ic) (Maximum): 16A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 9A Alternative Parts (Cross-Reference): STGB8NC60K; STGB6NC60HD; STGB6NC60HT4; STGB8NC60KT4; Introduction Date: October 22, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 774936-IRG4BC20KDSTRLP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 60W
Reverse Recovery Time (trr): 37ns
Current - Collector Pulsed (Icm): 32A
Switching Energy: 340μJ (on), 300μJ (off)
Input Type: Standard
Gate Charge: 34nC
Td (on/off) @ 25°C: 54ns/180ns
Test Condition: 480V, 9A, 50 Ohm, 15V
Family Name: IRG4BC20KDS
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 9A
Alternative Parts (Cross-Reference): STGB8NC60K; STGB6NC60HD; STGB6NC60HT4; STGB8NC60KT4;
Introduction Date: October 22, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC20KDSTRLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC20KDSTRLP
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC20KDSTRLP
IGBT 600V 16A 60W D2PAK

IGBT 600V 16A 60W D2PAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
IRG4BC20KDSTRLP
IGBT Modules IRG4BC20KDSTRLP
IGBT Modules 600V 10A

IGBT Modules 600V 10A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC20KDSTRLP IRG4BC20KDSTRLP IRG4BC20KDSTRLPTR-ND 774936-IRG4BC20KDSTRLP IRG4BC20KDSTRLP IRG4BC20KDSTRLP
Product Name 600V 16A 60W IGBT Transistor Single IGBTs IGBTs - Single - IRG4BC20KDSTRLP Discrete Semiconductor Products - Transistors - IGBTs IGBT Modules
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data