Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ46NSTRLPBF IRFZ46NSTRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017735-IRFZ46NSTRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 53A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 1696pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.5 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017735-IRFZ46NSTRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 53A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 1696pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.5 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ46NSTRLPBF - 017735-IRFZ46NSTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ46NSTRLPBF
017735-IRFZ46NSTRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ46NSTRLPBF 017735-IRFZ46NSTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017735-IRFZ46NSTRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 53A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 1696pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.5 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 017735-IRFZ46NSTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 107W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 53A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 1696pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16.5 mOhm @ 28A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
55V 53A MOSFET Transistor
278-IRFZ46NSTRLPBF
55V 53A MOSFET Transistor 278-IRFZ46NSTRLPBF
MOSFET N-CH 55V 53A D2PAK Product overview: IRFZ46NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ46NSTRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 53A D2PAK Product overview: IRFZ46NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ46NSTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFZ46NSTRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ46NSTRLPBFCT-ND
Single FETs, MOSFETs IRFZ46NSTRLPBFCT-ND
N-Channel 55V 53A (Tc) 3.8W (Ta), 107W (Tc) Surface Mount D2PAK

N-Channel 55V 53A (Tc) 3.8W (Ta), 107W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ46NSTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ46NSTRLPBFTR-ND
Single FETs, MOSFETs IRFZ46NSTRLPBFTR-ND
N-Channel 55V 53A (Tc) 3.8W (Ta), 107W (Tc) Surface Mount D2PAK

N-Channel 55V 53A (Tc) 3.8W (Ta), 107W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 53A 16.5mOhm 48nC

MOSFET MOSFT 55V 53A 16.5mOhm 48nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ46NSTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ46NSTRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ46NSTRLPBF
MOSFET N-CH 55V 53A D2PAK

MOSFET N-CH 55V 53A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRFZ46NSTRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFZ46NSTRLPBF
Single FETs, MOSFETs IRFZ46NSTRLPBF
MOSFET N-CH 55V 53A D2PAK

MOSFET N-CH 55V 53A D2PAK

Supplier's Site Datasheet
Mosfet, N-Ch, 55V, 53A, To-263Ab; Transistor Polarity Infineon - 34AC1764 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 53A, To-263Ab; Transistor Polarity Infineon
34AC1764
Mosfet, N-Ch, 55V, 53A, To-263Ab; Transistor Polarity Infineon 34AC1764
MOSFET, N-CH, 55V, 53A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:53A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0165ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 55V, 53A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:53A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0165ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017735-IRFZ46NSTRLPBF 278-IRFZ46NSTRLPBF IRFZ46NSTRLPBFCT-ND IRFZ46NSTRLPBF IRFZ46NSTRLPBF IRFZ46NSTRLPBF 34AC1764
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ46NSTRLPBF 55V 53A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 55V, 53A, To-263Ab; Transistor Polarity Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 55 volts 55 volts
PD 3800 to 107000 milliwatts 120 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 50A MOSFET Transistor - 289-AUIRFN8459TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers