Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48NPBF IRFZ48NPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 092963-IRFZ48NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Family Name: IRFZ48N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 81nC @ 10V Max Input Capacitance: 1970pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 32A, 10V Alternative Parts (Cross-Reference): BUK9511-55A,127; BUK9510-55A,127; BUK9509-55A; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 092963-IRFZ48NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Family Name: IRFZ48N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 81nC @ 10V Max Input Capacitance: 1970pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 32A, 10V Alternative Parts (Cross-Reference): BUK9511-55A,127; BUK9510-55A,127; BUK9509-55A; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48NPBF - 092963-IRFZ48NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48NPBF
092963-IRFZ48NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48NPBF 092963-IRFZ48NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 092963-IRFZ48NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Family Name: IRFZ48N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 81nC @ 10V Max Input Capacitance: 1970pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 32A, 10V Alternative Parts (Cross-Reference): BUK9511-55A,127; BUK9510-55A,127; BUK9509-55A; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 092963-IRFZ48NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Family Name: IRFZ48N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 81nC @ 10V
Max Input Capacitance: 1970pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 32A, 10V
Alternative Parts (Cross-Reference): BUK9511-55A,127; BUK9510-55A,127; BUK9509-55A;
Introduction Date: February 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ48NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ48NPBF-ND
Single FETs, MOSFETs IRFZ48NPBF-ND
N-Channel 55V 64A (Tc) 130W (Tc) Through Hole TO-220AB

N-Channel 55V 64A (Tc) 130W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 5409957 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5409957
MOSFETs 5409957
MOSFET N-Channel 55V 64A TO220AB

MOSFET N-Channel 55V 64A TO220AB

Supplier's Site
MOSFETs - 9194797 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194797
MOSFETs 9194797
MOSFET N-Channel 55V 64A TO220AB

MOSFET N-Channel 55V 64A TO220AB

Supplier's Site
Singapore, Singapore
55V 64A MOSFET Transistor
278-IRFZ48NPBF
55V 64A MOSFET Transistor 278-IRFZ48NPBF
MOSFET N-CH 55V 64A TO220AB Product overview: IRFZ48NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ48NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 64A TO220AB Product overview: IRFZ48NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ48NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ48NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ48NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ48NPBF
MOSFET N-CH 55V 64A TO220AB

MOSFET N-CH 55V 64A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRFZ48NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFZ48NPBF
Single FETs, MOSFETs IRFZ48NPBF
MOSFET N-CH 55V 64A TO220AB

MOSFET N-CH 55V 64A TO220AB

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 14 Milliohms;ID 64A;TO-220AB;PD 130W;gFS 24S - 70017058 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 14 Milliohms;ID 64A;TO-220AB;PD 130W;gFS 24S
70017058
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 14 Milliohms;ID 64A;TO-220AB;PD 130W;gFS 24S 70017058
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 14 Milliohms;ID 64A;TO-220AB;PD 130W;gFS 24S

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 14 Milliohms;ID 64A;TO-220AB;PD 130W;gFS 24S

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFZ48NPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFZ48NPBF
55V 64A 14mΩ@10V,32A 130W 4V@250uA N Channel TO-220AB MOSFETs ROHS

55V 64A 14mΩ@10V,32A 130W 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 55V, 64A To-220Ab; Channel Type Infineon - 63J7152 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 64A To-220Ab; Channel Type Infineon
63J7152
N Channel Mosfet, 55V, 64A To-220Ab; Channel Type Infineon 63J7152
N CHANNEL MOSFET, 55V, 64A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:64A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 64A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:64A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 092963-IRFZ48NPBF IRFZ48NPBF-ND 5409957 278-IRFZ48NPBF IRFZ48NPBF IRFZ48NPBF 70017058 IRFZ48NPBF 63J7152
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48NPBF Single FETs, MOSFETs MOSFETs 55V 64A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 14 Milliohms;ID 64A;TO-220AB;PD 130W;gFS 24S Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 55V, 64A To-220Ab; Channel Type Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 55 volts 55 volts 55 volts 55 volts 55 volts
PD 130000 milliwatts 94 milliwatts 130000 milliwatts 130000 milliwatts 130000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; To-220ab Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220 TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details