Infineon Technologies AG 600V 9A 38W IGBT Transistor IRG4BC10KPBF

Description
IGBT 600V 9A 38W TO220AB Product overview: IRG4BC10KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 9A 38W TO220AB Product overview: IRG4BC10KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
600V 9A 38W IGBT Transistor
279-IRG4BC10KPBF
600V 9A 38W IGBT Transistor 279-IRG4BC10KPBF
IGBT 600V 9A 38W TO220AB Product overview: IRG4BC10KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10KPBF can be used for catalog matching and distributor lookup.

IGBT 600V 9A 38W TO220AB Product overview: IRG4BC10KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC10KPBF - 205418-IRG4BC10KPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC10KPBF
205418-IRG4BC10KPBF
IGBTs - Single - IRG4BC10KPBF 205418-IRG4BC10KPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205418-IRG4BC10KPBF Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 19nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 9A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 38W Pulsed Collector Current: 18A Collector-emitter saturation voltage(Max): 2.62V @ 15V, 5A Total Switching Energy(Ets): 160μJ (on), 100μJ (off) Turn-on and Turn-off delay time: 11ns/51ns Testing Conditions: 480V, 5A, 100 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205418-IRG4BC10KPBF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 19nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 9A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 38W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 2.62V @ 15V, 5A
Total Switching Energy(Ets): 160μJ (on), 100μJ (off)
Turn-on and Turn-off delay time: 11ns/51ns
Testing Conditions: 480V, 5A, 100 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IGBT 600V 9A 38W TO220AB - 376-IRG4BC10KPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 9A 38W TO220AB
376-IRG4BC10KPBF
IGBT 600V 9A 38W TO220AB 376-IRG4BC10KPBF
IGBT 600V 9A 38W TO220AB

IGBT 600V 9A 38W TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC10KPBF 205418-IRG4BC10KPBF 376-IRG4BC10KPBF
Product Name 600V 9A 38W IGBT Transistor IGBTs - Single - IRG4BC10KPBF IGBT 600V 9A 38W TO220AB
PD 38000 milliwatts 38000 milliwatts 38000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube/Rail TO-220; SOT3; TO-220AB
Packing Method Tube/Rail Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 21666081 - Radwell International
Fuji Electric Corp. of America
View Details
2 suppliers
OEM Souring - 1465641-AIKW75N60CTXKSA1 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
6 suppliers
IGBTs - Single - RJP3043DPK-80#T2 - 891785-RJP3043DPK-80#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 9056166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitop4
View Details