Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188107-IRFU420A
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Power Field-Effect Transistor, 3.3A I(D), 500V, 3ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-251AA, IPAK-3 Product overview: IRFU420A from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.3A, 500V, 3ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.3A, 500V, 3ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFU420A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1188107-IRFU420A | 285-IRFU420A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU420A | N-Channel 3.3A 500V 3ohm MOSFET Transistor |
| Package Type | SOT3 |