Infineon Technologies AG 55V 49A MOSFET Transistor IRFZ44NLPBF

Description
MOSFET N-CH 55V 49A TO262 Product overview: IRFZ44NLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44NLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 49A TO262 Product overview: IRFZ44NLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44NLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 49A MOSFET Transistor
278-IRFZ44NLPBF
55V 49A MOSFET Transistor 278-IRFZ44NLPBF
MOSFET N-CH 55V 49A TO262 Product overview: IRFZ44NLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44NLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 49A TO262 Product overview: IRFZ44NLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44NLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44NLPBF - 040766-IRFZ44NLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44NLPBF
040766-IRFZ44NLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44NLPBF 040766-IRFZ44NLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 040766-IRFZ44NLPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 94W (Tc) Family Name: IRFZ44 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 49A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1470pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17.5 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): STB55NF06-1; NP48N055NHE-S18-AY; IRFZ44NL; IRFZ44NSTR; Introduction Date: March 18, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 040766-IRFZ44NLPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 94W (Tc)
Family Name: IRFZ44
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 49A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1470pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17.5 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): STB55NF06-1; NP48N055NHE-S18-AY; IRFZ44NL; IRFZ44NSTR;
Introduction Date: March 18, 2004
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ44NLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ44NLPBF-ND
Single FETs, MOSFETs IRFZ44NLPBF-ND
N-Channel 55V 49A (Tc) 3.8W (Ta), 94W (Tc) Through Hole TO-262

N-Channel 55V 49A (Tc) 3.8W (Ta), 94W (Tc) Through Hole TO-262

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ44NLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ44NLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ44NLPBF
MOSFET N-CH 55V 49A TO262

MOSFET N-CH 55V 49A TO262

Supplier's Site
MOSFET, 55V, 49A, 17.5 MOHM, 42 NC QG, TO-262 - 70018393 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, 55V, 49A, 17.5 MOHM, 42 NC QG, TO-262
70018393
MOSFET, 55V, 49A, 17.5 MOHM, 42 NC QG, TO-262 70018393
MOSFET, 55V, 49A, 17.5 MOHM, 42 NC QG, TO-262

MOSFET, 55V, 49A, 17.5 MOHM, 42 NC QG, TO-262

Supplier's Site
MOSFET N-CH 55V 49A TO-262 - 376-IRFZ44NLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 49A TO-262
376-IRFZ44NLPBF
MOSFET N-CH 55V 49A TO-262 376-IRFZ44NLPBF
MOSFET N-CH 55V 49A TO-262

MOSFET N-CH 55V 49A TO-262

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 49A 17.5mOhm 42nC

MOSFET MOSFT 55V 49A 17.5mOhm 42nC

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ44NLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFZ44NLPBF
Single FETs, MOSFETs IRFZ44NLPBF
MOSFET N-CH 55V 49A TO262

MOSFET N-CH 55V 49A TO262

Supplier's Site Datasheet
N Channel Mosfet, 55V, 49A, To-262; Channel Type Infineon - 63J7130 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 49A, To-262; Channel Type Infineon
63J7130
N Channel Mosfet, 55V, 49A, To-262; Channel Type Infineon 63J7130
N CHANNEL MOSFET, 55V, 49A, TO-262; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:49A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 49A, TO-262; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:49A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFZ44NLPBF 040766-IRFZ44NLPBF IRFZ44NLPBF-ND IRFZ44NLPBF 70018393 376-IRFZ44NLPBF IRFZ44NLPBF IRFZ44NLPBF 63J7130
Product Name 55V 49A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44NLPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, 55V, 49A, 17.5 MOHM, 42 NC QG, TO-262 MOSFET N-CH 55V 49A TO-262 MOSFET Single FETs, MOSFETs N Channel Mosfet, 55V, 49A, To-262; Channel Type Infineon
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 55 volts 55 volts 55 volts 55 volts
PD 3800 milliwatts 3800 to 94000 milliwatts 110000 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube SOT3; TO-262 TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3 Long Leads, I²Pak, TO-262AA TO-3
Unlock Full Specs
to access all available technical data