Infineon Technologies AG Single FETs, MOSFETs IRFU1205

Description
N-Channel 55V 44A (Tc) 107W (Tc) Through Hole IPAK (TO-251AA)
Request a Quote Datasheet
Description
N-Channel 55V 44A (Tc) 107W (Tc) Through Hole IPAK (TO-251AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU1205-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU1205-ND
Single FETs, MOSFETs IRFU1205-ND
N-Channel 55V 44A (Tc) 107W (Tc) Through Hole IPAK (TO-251AA)

N-Channel 55V 44A (Tc) 107W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
Singapore, Singapore
55V 44A MOSFET Transistor
278-IRFU1205
55V 44A MOSFET Transistor 278-IRFU1205
MOSFET N-CH 55V 44A IPAK Product overview: IRFU1205 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU1205 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 44A IPAK Product overview: IRFU1205 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU1205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU1205 - 921502-IRFU1205 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU1205
921502-IRFU1205
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU1205 921502-IRFU1205
Manufacturer: Infineon Technologies Win Source Part Number: 921502-IRFU1205 Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 55 V 44A (Tc) 107W (Tc) Through Hole IPAK (TO-251AA) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: IPAK (TO-251AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921502-IRFU1205
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 55 V 44A (Tc) 107W (Tc) Through Hole IPAK (TO-251AA)
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: IPAK (TO-251AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFU1205-ND 278-IRFU1205 921502-IRFU1205
Product Name Single FETs, MOSFETs 55V 44A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU1205
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110802SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
OEM Souring - 1463556-TPS2814 - Win Source Electronics
Texas Instruments
Specs
Package Type SOT3
View Details
Standard level N-Channel MOSFET in MLPAK33-WF (SOT8002-3D) - BUK7Q4R9-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 70000 milliamps
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7316QTR - 1020725-AUIRF7316QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
6 suppliers