Infineon Technologies AG 100V 73A MOSFET Transistor IRFSL4610PBF

Description
MOSFET N-CH 100V 73A TO262 Product overview: IRFSL4610PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL4610PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 73A TO262 Product overview: IRFSL4610PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL4610PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 73A MOSFET Transistor
278-IRFSL4610PBF
100V 73A MOSFET Transistor 278-IRFSL4610PBF
MOSFET N-CH 100V 73A TO262 Product overview: IRFSL4610PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL4610PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 73A TO262 Product overview: IRFSL4610PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL4610PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4610PBF - 1047189-IRFSL4610PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4610PBF
1047189-IRFSL4610PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4610PBF 1047189-IRFSL4610PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047189-IRFSL4610PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 3550pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 44A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047189-IRFSL4610PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 73A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 3550pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 44A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFSL4610PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFSL4610PBF-ND
Single FETs, MOSFETs IRFSL4610PBF-ND
N-Channel 100V 73A (Tc) 190W (Tc) Through Hole TO-262

N-Channel 100V 73A (Tc) 190W (Tc) Through Hole TO-262

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFSL4610PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFSL4610PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFSL4610PBF
MOSFET N-CH 100V 73A TO262

MOSFET N-CH 100V 73A TO262

Supplier's Site
Single FETs, MOSFETs - IRFSL4610PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFSL4610PBF
Single FETs, MOSFETs IRFSL4610PBF
MOSFET N-CH 100V 73A TO262

MOSFET N-CH 100V 73A TO262

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFSL4610PBF 1047189-IRFSL4610PBF IRFSL4610PBF-ND IRFSL4610PBF IRFSL4610PBF
Product Name 100V 73A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4610PBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube SOT3; TO-262 TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3 Long Leads, I²Pak, TO-262AA
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data