IGBT 600V 13A 60W TO220AB Product overview: IRG4BC20UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 13A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20UDPBF can be used for catalog matching and distributor lookup.
IGBT 600V 13A 60W Through Hole TO-220AB
IGBT, 13A I(C), 600V V(BR)CES, N
600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-220AB PACKAGE
IGBT 600V 13A 60W TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRG4BC20UDPBF | IRG4BC20UDPBF-ND | IRG4BC20UDPBF | 70017063 | IRG4BC20UDPBF |
| Product Name | 600V 13A 60W IGBT Transistor | Single IGBTs | Single IGBTs | 600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-220AB PACKAGE | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | |
| Packing Method | Tube | Tube | Tube; Tube |