P-Channel 55V 11A (Tc) 38W (Tc) Through Hole IPAK (TO-251AA)
MOSFET P-CH 55V 11A IPAK Product overview: IRFU9024N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9024N can be used for catalog matching and distributor lookup.
MOSFET P-CH 55V 11A IPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFU9024N-ND | 278-IRFU9024N | IRFU9024N | IRFU9024N |
| Product Name | Single FETs, MOSFETs | 55V 11A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | Tube | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA |
| PD | 38000 milliwatts | 38000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |