Infineon Technologies AG 600V 28A 100W IGBT Transistor IRG4BC30K-S

Description
IGBT 600V 28A 100W D2PAK Product overview: IRG4BC30K-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30K-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 28A 100W D2PAK Product overview: IRG4BC30K-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30K-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 28A 100W IGBT Transistor
279-IRG4BC30K-S
600V 28A 100W IGBT Transistor 279-IRG4BC30K-S
IGBT 600V 28A 100W D2PAK Product overview: IRG4BC30K-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30K-S can be used for catalog matching and distributor lookup.

IGBT 600V 28A 100W D2PAK Product overview: IRG4BC30K-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30K-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC30K-S - 115625-IRG4BC30K-S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC30K-S
115625-IRG4BC30K-S
IGBTs - Single - IRG4BC30K-S 115625-IRG4BC30K-S
Manufacturer: Infineon Technologies Win Source Part Number: 115625-IRG4BC30K-S Packaging: Tube/Rail Mounting: SMD (SMT) Input Type: Standard Gate Charge: 67nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 28A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 58A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 16A Total Switching Energy(Ets): 360μJ (on), 510μJ (off) Turn-on and Turn-off delay time: 26ns/130ns Testing Conditions: 480V, 16A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 115625-IRG4BC30K-S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 67nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 28A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 58A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 16A
Total Switching Energy(Ets): 360μJ (on), 510μJ (off)
Turn-on and Turn-off delay time: 26ns/130ns
Testing Conditions: 480V, 16A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - IRG4BC30K-S-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC30K-S-ND
Single IGBTs IRG4BC30K-S-ND
IGBT 600V 28A 100W Surface Mount D2PAK

IGBT 600V 28A 100W Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC30K-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC30K-S
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC30K-S
IGBT 600V 28A 100W D2PAK

IGBT 600V 28A 100W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC30K-S 115625-IRG4BC30K-S IRG4BC30K-S-ND IRG4BC30K-S
Product Name 600V 28A 100W IGBT Transistor IGBTs - Single - IRG4BC30K-S Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data