Infineon Technologies AG IGBTs - Single - IRG4BC40F IRG4BC40F

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069636-IRG4BC40F Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 49A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 160W Pulsed Collector Current: 196A Collector-emitter saturation voltage(Max): 1.7V @ 15V, 27A Total Switching Energy(Ets): 370μJ (on), 1.81mJ (off) Turn-on and Turn-off delay time: 26ns/240ns Testing Conditions: 480V, 27A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069636-IRG4BC40F Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 49A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 160W Pulsed Collector Current: 196A Collector-emitter saturation voltage(Max): 1.7V @ 15V, 27A Total Switching Energy(Ets): 370μJ (on), 1.81mJ (off) Turn-on and Turn-off delay time: 26ns/240ns Testing Conditions: 480V, 27A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRG4BC40F - 069636-IRG4BC40F - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC40F
069636-IRG4BC40F
IGBTs - Single - IRG4BC40F 069636-IRG4BC40F
Manufacturer: Infineon Technologies Win Source Part Number: 069636-IRG4BC40F Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 49A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 160W Pulsed Collector Current: 196A Collector-emitter saturation voltage(Max): 1.7V @ 15V, 27A Total Switching Energy(Ets): 370μJ (on), 1.81mJ (off) Turn-on and Turn-off delay time: 26ns/240ns Testing Conditions: 480V, 27A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069636-IRG4BC40F
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 49A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 196A
Collector-emitter saturation voltage(Max): 1.7V @ 15V, 27A
Total Switching Energy(Ets): 370μJ (on), 1.81mJ (off)
Turn-on and Turn-off delay time: 26ns/240ns
Testing Conditions: 480V, 27A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
600V 49A 160W IGBT Transistor
279-IRG4BC40F
600V 49A 160W IGBT Transistor 279-IRG4BC40F
IGBT 600V 49A 160W TO220AB Product overview: IRG4BC40F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 49A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 49A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40F can be used for catalog matching and distributor lookup.

IGBT 600V 49A 160W TO220AB Product overview: IRG4BC40F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 49A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 49A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 069636-IRG4BC40F 279-IRG4BC40F
Product Name IGBTs - Single - IRG4BC40F 600V 49A 160W IGBT Transistor
VCE(on) 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - DF300R07PE4_B6 - 916990-DF300R07PE4_B6 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
 - 2ED21094S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details