N-Channel 30V 8.2A (Ta) 2W (Ta) Surface Mount 6-TSOP
N-Channel 30V 8.2A (Ta) 2W (Ta) Surface Mount 6-TSOP
N-Channel 30V 8.2A (Ta) 2W (Ta) Surface Mount 6-TSOP
MOSFET N-CH 30V 8.2A 6TSOP Product overview: IRFTS8342TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFTS8342TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1047192-IRFTS8342TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: IRFTS8342
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.2A (Ta)
Gate-Source Threshold Voltage: 2.35V @ 25μA
Max Gate Charge: 4.8nC @ 4.5V
Max Input Capacitance: 560pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19 mOhm @ 8.2A, 10V
Alternative Parts (Cross-Reference): TPC6003(TE85L); TPC6003(TE85L,F); TPC6003(TE85L,F,M); FDC655AN-NF40;
Introduction Date: February 23, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 8.2A 6TSOP
MOSFET N-CH 30V 8.2A 6TSOP
MOSFET Transistor, N Channel, 8.2 A, 30 V, 0.015 ohm, 10 V, 1.8 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFTS8342TRPBFDKR-ND | 278-IRFTS8342TRPBF | 1047192-IRFTS8342TRPBF | IRFTS8342TRPBF | IRFTS8342TRPBF | 05W5527 |
| Product Name | Single FETs, MOSFETs | 30V 8.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFTS8342TRPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 8.2 A, 30 V, 0.015 Ohm, 10 V, 1.8 V Rohs Compliant Infineon |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | SOT23; SOT-23-6 | Tape & Reel (TR) | SOT3; SOT23; 6-TSOP | SOT23; SOT-23-6 | SOT23; SOT-23-6 | TO-3 |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 2 milliwatts | 2000 milliwatts | 2000 milliwatts |