Infineon Technologies AG N Channel Mosfet, 60V, 55A To-220Ab; Channel Type Infineon IRFZ44VPBF.

Description
N CHANNEL MOSFET, 60V, 55A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:55A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 60V, 55A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:55A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IRFZ44VPBF is a N-channel HEXFET® power MOSFET designed for switching applications, particularly in SMPS. It is packaged in a TO-220AB case with a maximum continuous drain current of 55 A at 25°C and a drain-to-source breakdown voltage of 60 V. The device has a maximum on-resistance of 16.5 mΩ at VGS = 10 V and can operate at a junction temperature up to 175°C. It is fully avalanche rated with a single pulse avalanche energy of 115 mJ and meets RoHS standards. The thermal resistance from junction to case is 1.3°C/W, and from junction to ambient is 62°C/W.

Datasheet Summary
Powered by GS/AI

The IRFZ44VPBF is a N-channel HEXFET® power MOSFET designed for switching applications, particularly in SMPS. It is packaged in a TO-220AB case with a maximum continuous drain current of 55 A at 25°C and a drain-to-source breakdown voltage of 60 V. The device has a maximum on-resistance of 16.5 mΩ at VGS = 10 V and can operate at a junction temperature up to 175°C. It is fully avalanche rated with a single pulse avalanche energy of 115 mJ and meets RoHS standards. The thermal resistance from junction to case is 1.3°C/W, and from junction to ambient is 62°C/W.

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 60V, 55A To-220Ab; Channel Type Infineon - 27AC6853 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 55A To-220Ab; Channel Type Infineon
27AC6853
N Channel Mosfet, 60V, 55A To-220Ab; Channel Type Infineon 27AC6853
N CHANNEL MOSFET, 60V, 55A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:55A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 55A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:55A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 27AC6853
Product Name N Channel Mosfet, 60V, 55A To-220Ab; Channel Type Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
CSD16403Q5A N-Channel NexFET™ Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
MOSFETs - 2060124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details