Infineon Technologies AG 75V 76A MOSFET Transistor IRFSL7787PBF

Description
MOSFET N-CH 75V 76A TO262 Product overview: IRFSL7787PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL7787PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 76A TO262 Product overview: IRFSL7787PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL7787PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 76A MOSFET Transistor
278-IRFSL7787PBF
75V 76A MOSFET Transistor 278-IRFSL7787PBF
MOSFET N-CH 75V 76A TO262 Product overview: IRFSL7787PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL7787PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 76A TO262 Product overview: IRFSL7787PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL7787PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFSL7787PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFSL7787PBF-ND
Single FETs, MOSFETs IRFSL7787PBF-ND
N-Channel 75V 76A (Tc) 125W (Tc) Through Hole TO-262

N-Channel 75V 76A (Tc) 125W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL7787PBF - 875191-IRFSL7787PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL7787PBF
875191-IRFSL7787PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL7787PBF 875191-IRFSL7787PBF
Manufacturer: Infineon Technologies Win Source Part Number: 875191-IRFSL7787PBF Series: HEXFET®, StrongIRFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 76A (Tc) 125W (Tc) Through Hole TO-262 Package: TO-262-3 Long Leads, I2Pak, TO-262AA Package: Tube Mounting: Through Hole Family Name: IRFSL7787 Categories: Discrete Semiconductor Products Case / Package: TO-262 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875191-IRFSL7787PBF
Series: HEXFET®, StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 76A (Tc) 125W (Tc) Through Hole TO-262
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Package: Tube
Mounting: Through Hole
Family Name: IRFSL7787
Categories: Discrete Semiconductor Products
Case / Package: TO-262
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 75V Single N-Channel HEXFET

MOSFET 75V Single N-Channel HEXFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFSL7787PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFSL7787PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFSL7787PBF
MOSFET N-CH 75V 76A TO262

MOSFET N-CH 75V 76A TO262

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFSL7787PBF IRFSL7787PBF-ND 875191-IRFSL7787PBF IRFSL7787PBF IRFSL7787PBF
Product Name 75V 76A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL7787PBF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFBA1405 - 1020739-AUIRFBA1405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
5 suppliers