Infineon Technologies AG 100V 130A MOSFET Transistor IRFSL4310PBF

Description
MOSFET N-CH 100V 130A TO262 Product overview: IRFSL4310PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL4310PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 130A TO262 Product overview: IRFSL4310PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL4310PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 130A MOSFET Transistor
278-IRFSL4310PBF
100V 130A MOSFET Transistor 278-IRFSL4310PBF
MOSFET N-CH 100V 130A TO262 Product overview: IRFSL4310PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL4310PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 130A TO262 Product overview: IRFSL4310PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL4310PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4310PBF - 205401-IRFSL4310PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4310PBF
205401-IRFSL4310PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4310PBF 205401-IRFSL4310PBF
Manufacturer: Infineon Technologies Win Source Part Number: 205401-IRFSL4310PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 130A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 250nC @ 10V Max Input Capacitance: 7670pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205401-IRFSL4310PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 250nC @ 10V
Max Input Capacitance: 7670pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFSL4310PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFSL4310PBF-ND
Single FETs, MOSFETs IRFSL4310PBF-ND
N-Channel 100V 130A (Tc) 300W (Tc) Through Hole TO-262

N-Channel 100V 130A (Tc) 300W (Tc) Through Hole TO-262

Buy Now Datasheet
Single FETs, MOSFETs - IRFSL4310PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFSL4310PBF
Single FETs, MOSFETs IRFSL4310PBF
MOSFET N-CH 100V 130A TO262

MOSFET N-CH 100V 130A TO262

Supplier's Site Datasheet
MOSFET N-CH 100V 130A TO-262 - 376-IRFSL4310PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 130A TO-262
376-IRFSL4310PBF
MOSFET N-CH 100V 130A TO-262 376-IRFSL4310PBF
MOSFET N-CH 100V 130A TO-262

MOSFET N-CH 100V 130A TO-262

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFSL4310PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFSL4310PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFSL4310PBF
MOSFET N-CH 100V 130A TO262

MOSFET N-CH 100V 130A TO262

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFSL4310PBF 205401-IRFSL4310PBF IRFSL4310PBF-ND IRFSL4310PBF 376-IRFSL4310PBF IRFSL4310PBF
Product Name 100V 130A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4310PBF Single FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 100V 130A TO-262 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts 330000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube SOT3; TO-262 TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3 Long Leads, I²Pak, TO-262AA TO-262-3 Long Leads, I2PAK, TO-262AA
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - 64-9146TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MT
View Details
2 suppliers