N-Channel 100V 16A (Tc) 79W (Tc) Through Hole IPAK (TO-251AA)
Manufacturer: Infineon Technologies
Win Source Part Number: 205410-IRFU3910PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 640pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 115 mOhm @ 10A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 16A IPAK Product overview: IRFU3910PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU3910PBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 16A IPAK
MOSFET N-CH 100V 16A IPAK
MOSFET MOSFT 100V 15A 115mOhm 29.3nC
MOSFET, N-CH, 100V, 16A, 175DEG C, 79W; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.115ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFU3910PBF-ND | 205410-IRFU3910PBF | 278-IRFU3910PBF | IRFU3910PBF | IRFU3910PBF | IRFU3910PBF | 39AH8938 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3910PBF | 100V 16A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 100V, 16A, 175Deg C, 79W; Transistor Polarity Infineon |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; IPAK (TO-251) | Tube | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | TO-3 | |
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||||
| PD | 79000 milliwatts | 79 milliwatts | 79000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |