Manufacturer: Infineon Technologies
Win Source Part Number: 093318-IRFU024NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: IRFU024N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 370pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): STD17N06L-1; TSM900N06CH C5G; TSM900N06CH X0G; STD16NE06-1;
Introduction Date: March 02, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
N-Channel 55V 17A (Tc) 45W (Tc) Through Hole IPAK (TO-251AA)
MOSFET N-CH 55V 17A IPAK Product overview: IRFU024NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU024NPBF can be used for catalog matching and distributor lookup.
MOSFET MOSFT 55V 16A 75mOhm 13.3nC
N CHANNEL MOSFET, 55V, 17A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.075Ohm;ID 17A;I-Pak (TO-251AA);PD 45W
MOSFET N-CH 55V 17A IPAK
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 093318-IRFU024NPBF | 1686296 | IRFU024NPBF-ND | 278-IRFU024NPBF | IRFU024NPBF | 63J7043 | 70017045 | IRFU024NPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU024NPBF | MOSFETs | Single FETs, MOSFETs | 55V 17A MOSFET Transistor | MOSFET | N Channel Mosfet, 55V, 17A, Ipak; Channel Type Infineon | MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.075Ohm;ID 17A;I-Pak (TO-251AA);PD 45W | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 55 volts | 55 volts | 55 volts | |||||
| PD | 45000 milliwatts | 45000 milliwatts | 45000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Package Type | SOT3; IPAK (TO-251) | Ipak (to-251) | TO-251-3 Short Leads, IPAK, TO-251AA | Tube | TO-3 | I-Pak (TO-251AA) | TO-251-3 Short Leads, IPak, TO-251AA |