IGBT 600V 13A 60W D2PAK Product overview: IRG4BC20UDSTRLP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 13A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20UDSTRLP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1065601-IRG4BC20UDST
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Power - Max: 60 W
Reverse Recovery Time (trr): 37 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 13 A
Current - Collector Pulsed (Icm): 52 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 6.5A
Switching Energy: 160µJ (on), 130µJ (off)
Input Type: Standard
Gate Charge: 27 nC
Td (on/off) @ 25°C: 39ns/93ns
Test Condition: 480V, 6.5A, 50Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Product Status: Obsolete
IGBT 600V 13A 60W Surface Mount D2PAK
IGBT 600V 13A 60W D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRG4BC20UDSTRLP | 1065601-IRG4BC20UDSTRLP | IRG4BC20UDSTRLP-ND | IRG4BC20UDSTRLP |
| Product Name | 600V 13A 60W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |