Manufacturer: Infineon Technologies
Win Source Part Number: 875189-IRFSL3006PBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 195A (Tc) 375W (Tc) Through Hole TO-262
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Package: Tube
Mounting: Through Hole
Family Name: IRFSL3006
Categories: Discrete Semiconductor Products
Case / Package: TO-262
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 60V 195A (Tc) 375W (Tc) Through Hole TO-262
MOSFET N-CH 60V 195A TO262 Product overview: IRFSL3006PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL3006PBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 195A TO262
MOSFET MOSFT 60V 270A 2.5mOhm 200nC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 875189-IRFSL3006PBF | 448-IRFSL3006PBF-ND | 278-IRFSL3006PBF | IRFSL3006PBF | IRFSL3006PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL3006PBF | Single FETs, MOSFETs | 60V 195A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; TO-262 | TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | |
| MOSFET Operating Mode | Enhancement |