Infineon Technologies AG Single FETs, MOSFETs IRFSL31N20D

Description
N-Channel 200V 31A (Tc) 3.1W (Ta), 200W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 200V 31A (Tc) 3.1W (Ta), 200W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFSL31N20D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFSL31N20D-ND
Single FETs, MOSFETs IRFSL31N20D-ND
N-Channel 200V 31A (Tc) 3.1W (Ta), 200W (Tc) Through Hole TO-262

N-Channel 200V 31A (Tc) 3.1W (Ta), 200W (Tc) Through Hole TO-262

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFSL31N20D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFSL31N20D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFSL31N20D
MOSFET N-CH 200V 31A TO262

MOSFET N-CH 200V 31A TO262

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IRFSL31N20D-ND IRFSL31N20D
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
40V 43A MOSFET Transistor - 289-AUIRFN8458TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details