MOSFET N-CH 75V 195A D2PAK Product overview: IRFS7730TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7730TRLPBF can be used for catalog matching and distributor lookup.
MOSFET StrongIRFET N-Ch 75V 246A D2PAK
MOSFET StrongIRFET N-Ch 75V 246A D2PAK
MOSFET StrongIRFET N-Ch 75V 246A D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 1047172-IRFS7730TRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 407nC @ 10V
Max Input Capacitance: 13660pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
N-Channel 75V 195A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263AB)
MOSFET N-CH 75V 195A D2PAK
MOSFET, N-CH, 75V, 195A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:195A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V RoHS Compliant: Yes
MOSFET 75V Single N-Channel HEXFET
MOSFET N-CH 75V 195A D2PAK
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFS7730TRLPBF | 1301007 | 1301007P | 1047172-IRFS7730TRLPBF | IRFS7730TRLPBFTR-ND | IRFS7730TRLPBF | 34AC1760 | IRFS7730TRLPBF | IRFS7730TRLPBF |
| Product Name | 75V 195A MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7730TRLPBF | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 75V, 195A, 175Deg C, 375W; Channel Type Infineon | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| V(BR)DSS | 75 volts | 75 volts | 75 volts | ||||||
| Transconductance | 0.2490 kS | ||||||||
| PD | 375 milliwatts | 375000 milliwatts | 375000 milliwatts |