N-Channel 60V 195A (Tc) 375W (Tc) Surface Mount TO-262
MOSFET N-CH 60V 195A TO262
MOSFET 60V Single N-Channel HEXFET Power
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFSL7530PBF-ND | IRFSL7530PBF | IRFSL7530PBF |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |