Infineon Technologies AG Single IGBTs IRG4BC10SD-SPBF

Description
IGBT 600V 14A 38W Surface Mount D2PAK
Request a Quote Datasheet
Description
IGBT 600V 14A 38W Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4BC10SD-SPBF-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 14A 38W Surface Mount D2PAK

IGBT 600V 14A 38W Surface Mount D2PAK

Buy Now Datasheet
SMD 600V 14A IGBT Transistor - 279-IRG4BC10SD-SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 14A IGBT Transistor
279-IRG4BC10SD-SPBF
SMD 600V 14A IGBT Transistor 279-IRG4BC10SD-SPBF
600V 14A N-Ch IGBT D2PAK Surface Mount Transistor Product overview: IRG4BC10SD-SPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 14A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 14A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10SD-SPBF can be used for catalog matching and distributor lookup.

600V 14A N-Ch IGBT D2PAK Surface Mount Transistor Product overview: IRG4BC10SD-SPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 14A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 14A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10SD-SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC10SD-SPBF - 774935-IRG4BC10SD-SPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC10SD-SPBF
774935-IRG4BC10SD-SPBF
IGBTs - Single - IRG4BC10SD-SPBF 774935-IRG4BC10SD-SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 774935-IRG4BC10SD-SP BF Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 38W Reverse Recovery Time (trr): 28ns Current - Collector Pulsed (Icm): 18A Switching Energy: 310μJ (on), 3.28mJ (off) Input Type: Standard Gate Charge: 15nC Td (on/off) @ 25°C: 76ns/815ns Test Condition: 480V, 8A, 100 Ohm, 15V Family Name: IRG4BC10SD-S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Current - Collector (Ic) (Maximum): 14A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 8A Alternative Parts (Cross-Reference): IXGA7N60CSN; STGB7NB60HD; STGB10NC60KD; STGB7NB60FD; Introduction Date: August 27, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 774935-IRG4BC10SD-SPBF
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 38W
Reverse Recovery Time (trr): 28ns
Current - Collector Pulsed (Icm): 18A
Switching Energy: 310μJ (on), 3.28mJ (off)
Input Type: Standard
Gate Charge: 15nC
Td (on/off) @ 25°C: 76ns/815ns
Test Condition: 480V, 8A, 100 Ohm, 15V
Family Name: IRG4BC10SD-S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 8A
Alternative Parts (Cross-Reference): IXGA7N60CSN; STGB7NB60HD; STGB10NC60KD; STGB7NB60FD;
Introduction Date: August 27, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC10SD-SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC10SD-SPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC10SD-SPBF
IGBT 600V 14A D2PAK

IGBT 600V 14A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4BC10SD-SPBF-ND 279-IRG4BC10SD-SPBF 774935-IRG4BC10SD-SPBF IRG4BC10SD-SPBF
Product Name Single IGBTs SMD 600V 14A IGBT Transistor IGBTs - Single - IRG4BC10SD-SPBF Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data