Infineon Technologies AG MOSFETs IRFS4510TRLPBF

Description
MOSFET HEXFET N-Ch 100V 61A D2PAK
Request a Quote Datasheet
Description
MOSFET HEXFET N-Ch 100V 61A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1301005P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1301005P
MOSFETs 1301005P
MOSFET HEXFET N-Ch 100V 61A D2PAK

MOSFET HEXFET N-Ch 100V 61A D2PAK

Supplier's Site
MOSFETs - 1301005 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1301005
MOSFETs 1301005
MOSFET HEXFET N-Ch 100V 61A D2PAK

MOSFET HEXFET N-Ch 100V 61A D2PAK

Supplier's Site
MOSFETs - 1686018 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686018
MOSFETs 1686018
MOSFET HEXFET N-Ch 100V 61A D2PAK

MOSFET HEXFET N-Ch 100V 61A D2PAK

Supplier's Site
Singapore, Singapore
100V 61A MOSFET Transistor
278-IRFS4510TRLPBF
100V 61A MOSFET Transistor 278-IRFS4510TRLPBF
MOSFET N-CH 100V 61A D2PAK Product overview: IRFS4510TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4510TRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 61A D2PAK Product overview: IRFS4510TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4510TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4510TRLPBF - 1047145-IRFS4510TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4510TRLPBF
1047145-IRFS4510TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4510TRLPBF 1047145-IRFS4510TRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047145-IRFS4510TRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: IRFS4510 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 61A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 87nC @ 10V Max Input Capacitance: 3180pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.9 mOhm @ 37A, 10V Alternative Parts (Cross-Reference): AP75T10GS-HF; RSJ650N10FRATL; BUK7615-100A; Introduction Date: April 11, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1047145-IRFS4510TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Family Name: IRFS4510
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 61A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 87nC @ 10V
Max Input Capacitance: 3180pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.9 mOhm @ 37A, 10V
Alternative Parts (Cross-Reference): AP75T10GS-HF; RSJ650N10FRATL; BUK7615-100A;
Introduction Date: April 11, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRFS4510TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFS4510TRLPBFTR-ND
Single FETs, MOSFETs 448-IRFS4510TRLPBFTR-ND
N-Channel 100V 61A (Tc) 140W (Tc) Surface Mount PG-TO263-3

N-Channel 100V 61A (Tc) 140W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V 63A 13.9mOhm HEXFET 143W 54nC

MOSFET 100V 63A 13.9mOhm HEXFET 143W 54nC

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4510TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS4510TRLPBF
Single FETs, MOSFETs IRFS4510TRLPBF
MOSFET N-CH 100V 61A D2PAK

MOSFET N-CH 100V 61A D2PAK

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 61A, To-263 Rohs Compliant Infineon - 24AJ0738 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 61A, To-263 Rohs Compliant Infineon
24AJ0738
Mosfet, N-Ch, 100V, 61A, To-263 Rohs Compliant Infineon 24AJ0738
MOSFET, N-CH, 100V, 61A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 61A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS4510TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS4510TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS4510TRLPBF
MOSFET N-CH 100V 61A D2PAK

MOSFET N-CH 100V 61A D2PAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1301005P 1301005 278-IRFS4510TRLPBF 1047145-IRFS4510TRLPBF 448-IRFS4510TRLPBFTR-ND IRFS4510TRLPBF IRFS4510TRLPBF 24AJ0738 IRFS4510TRLPBF
Product Name MOSFETs MOSFETs 100V 61A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4510TRLPBF Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 100V, 61A, To-263 Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-263; TO-263 TO-263; D2pak (to-263) Tape & Reel (TR) TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF7749L2TR - Rochester Electronics
Specs
Package Type MG-WDSON-11
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers