Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ34NSPBF IRFZ34NSPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 205414-IRFZ34NSPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 68W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 205414-IRFZ34NSPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 68W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ34NSPBF - 205414-IRFZ34NSPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ34NSPBF
205414-IRFZ34NSPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ34NSPBF 205414-IRFZ34NSPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205414-IRFZ34NSPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 68W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 205414-IRFZ34NSPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 68W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ34NSPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ34NSPBF-ND
Single FETs, MOSFETs IRFZ34NSPBF-ND
N-Channel 55V 29A (Tc) 3.8W (Ta), 68W (Tc) Surface Mount D2PAK

N-Channel 55V 29A (Tc) 3.8W (Ta), 68W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
55V 29A MOSFET Transistor
278-IRFZ34NSPBF
55V 29A MOSFET Transistor 278-IRFZ34NSPBF
MOSFET N-CH 55V 29A D2PAK Product overview: IRFZ34NSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ34NSPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 29A D2PAK Product overview: IRFZ34NSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ34NSPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRFZ34NSPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRFZ34NSPBF
Integrated Circuits (ICs) - Transistors - MOSFETs IRFZ34NSPBF
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 205414-IRFZ34NSPBF IRFZ34NSPBF-ND 278-IRFZ34NSPBF IRFZ34NSPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ34NSPBF Single FETs, MOSFETs 55V 29A MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 55 volts
PD 3800 to 68000 milliwatts 3800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details