Infineon Technologies AG Single IGBTs IRG4BC20UD-SPBF

Description
IGBT 600V 13A 60W Surface Mount D2PAK
Request a Quote Datasheet
Description
IGBT 600V 13A 60W Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4BC20UD-SPBF-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 13A 60W Surface Mount D2PAK

IGBT 600V 13A 60W Surface Mount D2PAK

Buy Now Datasheet
IGBTs - Single - IRG4BC20UD-SPBF - 132191-IRG4BC20UD-SPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC20UD-SPBF
132191-IRG4BC20UD-SPBF
IGBTs - Single - IRG4BC20UD-SPBF 132191-IRG4BC20UD-SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 132191-IRG4BC20UD-SP BF Packaging: Tube/Rail Mounting: SMD (SMT) Reverse Recovery Time (trr): 37ns Input Type: Standard Gate Charge: 27nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 13A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 52A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 6.5A Total Switching Energy(Ets): 160μJ (on), 130μJ (off) Turn-on and Turn-off delay time: 39ns/93ns Testing Conditions: 480V, 6.5A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 132191-IRG4BC20UD-SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 37ns
Input Type: Standard
Gate Charge: 27nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 13A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 52A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 6.5A
Total Switching Energy(Ets): 160μJ (on), 130μJ (off)
Turn-on and Turn-off delay time: 39ns/93ns
Testing Conditions: 480V, 6.5A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 13A 60W IGBT Transistor
279-IRG4BC20UD-SPBF
600V 13A 60W IGBT Transistor 279-IRG4BC20UD-SPBF
IGBT 600V 13A 60W D2PAK Product overview: IRG4BC20UD-SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 13A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20UD-SPBF can be used for catalog matching and distributor lookup.

IGBT 600V 13A 60W D2PAK Product overview: IRG4BC20UD-SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 13A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20UD-SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC20UD-SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC20UD-SPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC20UD-SPBF
IGBT 600V 13A 60W D2PAK

IGBT 600V 13A 60W D2PAK

Supplier's Site
Single IGBTs IRG4BC20UD-SPBF
IGBT 600V 13A 60W D2PAK

IGBT 600V 13A 60W D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4BC20UD-SPBF-ND 132191-IRG4BC20UD-SPBF 279-IRG4BC20UD-SPBF IRG4BC20UD-SPBF IRG4BC20UD-SPBF
Product Name Single IGBTs IGBTs - Single - IRG4BC20UD-SPBF 600V 13A 60W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data