Win Source Part Number: 1212406-IRFSL7434PBF
Category: Discrete Semiconductor Products>Transistors
Series: HEXFET®, StrongIRFET™
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 195A (Tc)
Rds On (Max) @ Id, Vgs: 1.6mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 250µA
Power Dissipation (Max): 294W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: TO-262
Gate Charge (Qg) (Max) @ Vgs: 324 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10820 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001557628
Base Product Number: IRFSL7434
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
N-Channel 40V 195A (Tc) 294W (Tc) Through Hole TO-262
MOSFET N-CH 40V 195A TO262 Product overview: IRFSL7434PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL7434PBF can be used for catalog matching and distributor lookup.
MOSFET HEXFET Power MOSFET 40V Single N-Channel
MOSFET N-CH 40V 195A TO262
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1212406-IRFSL7434PBF | IRFSL7434PBF-ND | 278-IRFSL7434PBF | IRFSL7434PBF | IRFSL7434PBF |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 40V 195A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| PD | 294000 milliwatts | 294000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | TO-262-3 Long Leads, I2PAK, TO-262AA |