MOSFET N-CH 40V 195A D2PAK Product overview: IRFS7437-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7437-7PPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1047162-IRFS7437-7PP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 231W (Tc)
Family Name: IRFS7437-7PP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (7-Lead)
Dimension: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 150μA
Max Gate Charge: 225nC @ 10V
Max Input Capacitance: 7437pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): SQM40022EM_GE3; FDB016N04AL7; SQM40016EM_GE3; STH410N4F7-6AG;
Introduction Date: September 06, 2012
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
N-Channel 40V 195A (Tc) 231W (Tc) Surface Mount D2PAK (7-Lead)
MOSFET N-CH 40V 195A D2PAK
MOSFET N-CH 40V 195A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFS7437-7PPBF | 1047162-IRFS7437-7PPBF | IRFS7437-7PPBF-ND | IRFS7437-7PPBF | IRFS7437-7PPBF |
| Product Name | 40V 195A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7437-7PPBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 231000 milliwatts | 231000 milliwatts | 231000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-263; SOT3; D2PAK (7-Lead) | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | 225 nC @ 10 V | TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |