Infineon Technologies AG Single IGBTs IRG4BC40K

Description
IGBT 600V 42A 160W Through Hole TO-220AB
Request a Quote Datasheet
Description
IGBT 600V 42A 160W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4BC40K-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC40K-ND
Single IGBTs IRG4BC40K-ND
IGBT 600V 42A 160W Through Hole TO-220AB

IGBT 600V 42A 160W Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - IRG4BC40K - 1188248-IRG4BC40K - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC40K
1188248-IRG4BC40K
IGBTs - Single - IRG4BC40K 1188248-IRG4BC40K
Manufacturer: Infineon Technologies Win Source Part Number: 1188248-IRG4BC40K Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 84A Switching Energy: 620μJ (on), 330μJ (off) Input Type: Standard Gate Charge: 120nC Test Condition: 480V, 25A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 42A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Alternative Energy, Industrial Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 160W Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 25A Td (on/off) at 25°C: 30ns/140ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188248-IRG4BC40K
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 84A
Switching Energy: 620μJ (on), 330μJ (off)
Input Type: Standard
Gate Charge: 120nC
Test Condition: 480V, 25A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 42A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Alternative Energy, Industrial
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 160W
Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 25A
Td (on/off) at 25°C: 30ns/140ns

Buy Now
Singapore, Singapore
600V 42A 160W IGBT Transistor
279-IRG4BC40K
600V 42A 160W IGBT Transistor 279-IRG4BC40K
IGBT 600V 42A 160W TO220AB Product overview: IRG4BC40K from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 42A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 42A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40K can be used for catalog matching and distributor lookup.

IGBT 600V 42A 160W TO220AB Product overview: IRG4BC40K from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 42A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 42A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC40K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC40K
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC40K
IGBT 600V 42A 160W TO220AB

IGBT 600V 42A 160W TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4BC40K-ND 1188248-IRG4BC40K 279-IRG4BC40K IRG4BC40K
Product Name Single IGBTs IGBTs - Single - IRG4BC40K 600V 42A 160W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data