Infineon Technologies AG N-Channel 42A 600V IGBT Transistor IRG4BC40KPBF

Description
Insulated Gate Bipolar Transistor, 42A I(C), 600V V(BR)CES, N-Channel, TO-220AB, TO-220AB, 3 PIN Product overview: IRG4BC40KPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 42A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor, 42A I(C), 600V V(BR)CES, N-Channel, TO-220AB, TO-220AB, 3 PIN Product overview: IRG4BC40KPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 42A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 42A 600V IGBT Transistor
279-IRG4BC40KPBF
N-Channel 42A 600V IGBT Transistor 279-IRG4BC40KPBF
Insulated Gate Bipolar Transistor, 42A I(C), 600V V(BR)CES, N-Channel, TO-220AB, TO-220AB, 3 PIN Product overview: IRG4BC40KPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 42A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40KPBF can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 42A I(C), 600V V(BR)CES, N-Channel, TO-220AB, TO-220AB, 3 PIN Product overview: IRG4BC40KPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 42A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4BC40KPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC40KPBF-ND
Single IGBTs IRG4BC40KPBF-ND
IGBT 600V 42A 160W Through Hole TO-220AB

IGBT 600V 42A 160W Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - IRG4BC40KPBF - 132679-IRG4BC40KPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC40KPBF
132679-IRG4BC40KPBF
IGBTs - Single - IRG4BC40KPBF 132679-IRG4BC40KPBF
Manufacturer: Infineon Technologies Win Source Part Number: 132679-IRG4BC40KPBF Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 42A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 160W Pulsed Collector Current: 84A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 25A Total Switching Energy(Ets): 620μJ (on), 330μJ (off) Turn-on and Turn-off delay time: 30ns/140ns Testing Conditions: 480V, 25A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Alternative Energy, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 132679-IRG4BC40KPBF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 120nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 42A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 84A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 25A
Total Switching Energy(Ets): 620μJ (on), 330μJ (off)
Turn-on and Turn-off delay time: 30ns/140ns
Testing Conditions: 480V, 25A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Alternative Energy, Industrial

Buy Now Datasheet
600V UltraFast 8-25 kHz Discrete IGBT in a TO-220AB package - 70018017 - Allied Electronics, Inc.
Fort Worth, TX, USA
600V UltraFast 8-25 kHz Discrete IGBT in a TO-220AB package
70018017
600V UltraFast 8-25 kHz Discrete IGBT in a TO-220AB package 70018017
600V UltraFast 8-25 kHz Discrete IGBT in a TO-220AB package

600V UltraFast 8-25 kHz Discrete IGBT in a TO-220AB package

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC40KPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC40KPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC40KPBF
IRG4BC40 - DISCRETE IGBT WITHOUT

IRG4BC40 - DISCRETE IGBT WITHOUT

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4BC40KPBF
IGBT Transistors IRG4BC40KPBF
IGBT Transistors 600V ULTRAFAST 8-25KHZ DSCRETE IGBT

IGBT Transistors 600V ULTRAFAST 8-25KHZ DSCRETE IGBT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC40KPBF IRG4BC40KPBF-ND 132679-IRG4BC40KPBF 70018017 IRG4BC40KPBF IRG4BC40KPBF
Product Name N-Channel 42A 600V IGBT Transistor Single IGBTs IGBTs - Single - IRG4BC40KPBF 600V UltraFast 8-25 kHz Discrete IGBT in a TO-220AB package Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 160000 milliwatts 160000 milliwatts
Unlock Full Specs
to access all available technical data