N-Channel 40V 195A (Tc) 375W (Tc) Surface Mount D2PAK
Power Field-Effect Transistor Product overview: IRFSL7430PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL7430PBF can be used for catalog matching and distributor lookup.
MOSFET HEXFET Power MOSFET 40V Single N-Channel
MOSFET N-CH 40V 195A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFSL7430PBF-ND | 278-IRFSL7430PBF | IRFSL7430PBF | IRFSL7430PBF |
| Product Name | Single FETs, MOSFETs | MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |