P-Channel 30V 5.8A (Ta) 2W (Ta) Surface Mount 6-TSOP
P-Channel 30V 5.8A (Ta) 2W (Ta) Surface Mount 6-TSOP
P-Channel 30V 5.8A (Ta) 2W (Ta) Surface Mount 6-TSOP
IRFTS9342TRPBF - SMALL SIGNAL MOSFETS
MOSFET P-CH 30V 5.8A 6TSOP Product overview: IRFTS9342TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFTS9342TRPBF can be used for catalog matching and distributor lookup.
MOSFET P-Channel HEXFET 30V 5.8A TSOP6
MOSFET P-Channel HEXFET 30V 5.8A TSOP6
MOSFET P-Channel HEXFET 30V 5.8A TSOP6
Manufacturer: Infineon Technologies
Win Source Part Number: 1047193-IRFTS9342TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: IRFTS9342
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.8A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 25μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 595pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 5.8A, 10V
Alternative Parts (Cross-Reference): DMP3056LDMQ-7; DMP3056LDM; DMP3065LVT-7;
Introduction Date: February 29, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 30V 5.8A 6TSOP
MOSFET P-CH 30V 5.8A 6TSOP
MOSFET P-CHANNEL -30V -5.8A 40 mOhm
MOSFET Transistor, P Channel, -5.8 A, -30 V, 0.032 ohm, -10 V, -1.3 V RoHS Compliant: Yes
30V 5.8A 32mΩ@10V,5.8A 2W 2.4V@25uA P Channel TSOP-6-1.5mm MOSFETs ROHS
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFTS9342TRPBFDKR-ND | IRFTS9342TRPBF | 278-IRFTS9342TRPBF | 9075151P | 9075151 | 1047193-IRFTS9342TRPBF | IRFTS9342TRPBF | IRFTS9342TRPBF | IRFTS9342TRPBF | 05W5528 | IRFTS9342TRPBF |
| Product Name | Single FETs, MOSFETs | 30V 5.8A MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFTS9342TRPBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet Transistor, P Channel, -5.8 A, -30 V, 0.032 Ohm, -10 V, -1.3 V Rohs Compliant Infineon | Triode/MOS Tube/Transistor >> MOSFETs | |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | |||
| Package Type | SOT23; SOT-23-6 | TSOP6L | Tape & Reel (TR) | TSOP | Tsop | SOT3; SOT23; 6-TSOP | SOT23; SOT-23-6 | SOT23; SOT-23-6 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts |