Infineon Technologies AG 600V 23A 100W IGBT Transistor IRG4BC30U

Description
IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30U from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30U from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 23A 100W IGBT Transistor
279-IRG4BC30U
600V 23A 100W IGBT Transistor 279-IRG4BC30U
IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30U from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30U can be used for catalog matching and distributor lookup.

IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30U from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC30U - 1188242-IRG4BC30U - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC30U
1188242-IRG4BC30U
IGBTs - Single - IRG4BC30U 1188242-IRG4BC30U
Manufacturer: Infineon Technologies Win Source Part Number: 1188242-IRG4BC30U Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 92A Switching Energy: 160μJ (on), 200μJ (off) Input Type: Standard Gate Charge: 50nC Test Condition: 480V, 12A, 23Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 23A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Alternative Energy, Industrial Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 100W Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 12A Td (on/off) at 25°C: 17ns/78ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188242-IRG4BC30U
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 92A
Switching Energy: 160μJ (on), 200μJ (off)
Input Type: Standard
Gate Charge: 50nC
Test Condition: 480V, 12A, 23Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 23A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Alternative Energy, Industrial
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 100W
Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 12A
Td (on/off) at 25°C: 17ns/78ns

Buy Now
Single IGBTs - IRG4BC30U-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC30U-ND
Single IGBTs IRG4BC30U-ND
IGBT 600V 23A 100W Through Hole TO-220AB

IGBT 600V 23A 100W Through Hole TO-220AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC30U 1188242-IRG4BC30U IRG4BC30U-ND
Product Name 600V 23A 100W IGBT Transistor IGBTs - Single - IRG4BC30U Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data