Infineon Technologies AG 600V 9A 38W IGBT Transistor IRG4BC10K

Description
IGBT 600V 9A 38W TO220AB Product overview: IRG4BC10K from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 9A 38W TO220AB Product overview: IRG4BC10K from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 9A 38W IGBT Transistor
279-IRG4BC10K
600V 9A 38W IGBT Transistor 279-IRG4BC10K
IGBT 600V 9A 38W TO220AB Product overview: IRG4BC10K from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10K can be used for catalog matching and distributor lookup.

IGBT 600V 9A 38W TO220AB Product overview: IRG4BC10K from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC10K - 1188212-IRG4BC10K - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC10K
1188212-IRG4BC10K
IGBTs - Single - IRG4BC10K 1188212-IRG4BC10K
Manufacturer: Infineon Technologies Win Source Part Number: 1188212-IRG4BC10K Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 18A Switching Energy: 160μJ (on), 100μJ (off) Input Type: Standard Gate Charge: 19nC Test Condition: 480V, 5A, 100Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 9A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 38W Vce(on) (Maximum) at Vge, Ic: 2.62V at 15V, 5A Td (on/off) at 25°C: 11ns/51ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188212-IRG4BC10K
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 18A
Switching Energy: 160μJ (on), 100μJ (off)
Input Type: Standard
Gate Charge: 19nC
Test Condition: 480V, 5A, 100Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 9A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 38W
Vce(on) (Maximum) at Vge, Ic: 2.62V at 15V, 5A
Td (on/off) at 25°C: 11ns/51ns

Buy Now
Single IGBTs - IRG4BC10K-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC10K-ND
Single IGBTs IRG4BC10K-ND
IGBT 600V 9A 38W Through Hole TO-220AB

IGBT 600V 9A 38W Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC10K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC10K
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC10K
IGBT 600V 9A 38W TO220AB

IGBT 600V 9A 38W TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC10K 1188212-IRG4BC10K IRG4BC10K-ND IRG4BC10K
Product Name 600V 9A 38W IGBT Transistor IGBTs - Single - IRG4BC10K Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data