Infineon Technologies AG 600V 16A 60W IGBT Transistor IRG4BC20K-SPBF

Description
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20K-SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20K-SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20K-SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20K-SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 16A 60W IGBT Transistor
279-IRG4BC20K-SPBF
600V 16A 60W IGBT Transistor 279-IRG4BC20K-SPBF
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20K-SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20K-SPBF can be used for catalog matching and distributor lookup.

IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20K-SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20K-SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC20K-SPBF - 921510-IRG4BC20K-SPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC20K-SPBF
921510-IRG4BC20K-SPBF
IGBTs - Single - IRG4BC20K-SPBF 921510-IRG4BC20K-SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 921510-IRG4BC20K-SPB F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 600 V 16 A 60 W Surface Mount D2PAK Package: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921510-IRG4BC20K-SPBF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 600 V 16 A 60 W Surface Mount D2PAK
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
IGBT 600V 16A 60W D2PAK - 376-IRG4BC20K-SPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 16A 60W D2PAK
376-IRG4BC20K-SPBF
IGBT 600V 16A 60W D2PAK 376-IRG4BC20K-SPBF
IGBT 600V 16A 60W D2PAK

IGBT 600V 16A 60W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC20K-SPBF 921510-IRG4BC20K-SPBF 376-IRG4BC20K-SPBF
Product Name 600V 16A 60W IGBT Transistor IGBTs - Single - IRG4BC20K-SPBF IGBT 600V 16A 60W D2PAK
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK
Packing Method TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Tube; Tube
Features IGBT - 600 V 16 A 60 W Surface Mount D2PAK
Unlock Full Specs
to access all available technical data