Infineon Technologies AG 600V 31A IGBT Transistor IRG4BC30F-SPBF

Description
Insulated Gate Bipolar Transistor, 31A, 600V, N-Channel
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor, 31A, 600V, N-Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRG4BC30F-SPBF - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 31A, 600V, N-Channel

Insulated Gate Bipolar Transistor, 31A, 600V, N-Channel

Supplier's Site Datasheet
 - IRG4BC30F-SPBF - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 31A, 600V, N-Channel

Insulated Gate Bipolar Transistor, 31A, 600V, N-Channel

Supplier's Site Datasheet
Singapore, Singapore
600V 31A IGBT Transistor
279-IRG4BC30F-SPBF
600V 31A IGBT Transistor 279-IRG4BC30F-SPBF
Trans IGBT Chip N-CH 600V 31A 3-Pin(2+Tab) D2PAK Product overview: IRG4BC30F-SPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30F-SPBF can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 31A 3-Pin(2+Tab) D2PAK Product overview: IRG4BC30F-SPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30F-SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC30F-SPBF - 108501-IRG4BC30F-SPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC30F-SPBF
108501-IRG4BC30F-SPBF
IGBTs - Single - IRG4BC30F-SPBF 108501-IRG4BC30F-SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 108501-IRG4BC30F-SPB F Packaging: Tube/Rail Mounting: SMD (SMT) Input Type: Standard Gate Charge: 51nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 31A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 17A Total Switching Energy(Ets): 230μJ (on), 1.18mJ (off) Turn-on and Turn-off delay time: 21ns/200ns Testing Conditions: 480V, 17A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 108501-IRG4BC30F-SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 51nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 31A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 17A
Total Switching Energy(Ets): 230μJ (on), 1.18mJ (off)
Turn-on and Turn-off delay time: 21ns/200ns
Testing Conditions: 480V, 17A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single IGBTs - IRG4BC30F-SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC30F-SPBF-ND
Single IGBTs IRG4BC30F-SPBF-ND
IGBT 600V 31A 100W Surface Mount D2PAK

IGBT 600V 31A 100W Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC30F-SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC30F-SPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC30F-SPBF
IGBT 600V 31A 100W D2PAK

IGBT 600V 31A 100W D2PAK

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4BC30F-SPBF 279-IRG4BC30F-SPBF 108501-IRG4BC30F-SPBF IRG4BC30F-SPBF-ND IRG4BC30F-SPBF
Product Name 600V 31A IGBT Transistor IGBTs - Single - IRG4BC30F-SPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
Package Type SMSIP3H SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data